Capital Lighting, Inc. P4328-09 Mid. Chandeliers-Glass Up 709215

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247136575 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247136575 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4328-09 Mid. Chandeliers-Glass Up - 709215 - Capital Lighting, Inc.
Columbus, OH, USA
P4328-09 Mid. Chandeliers-Glass Up
709215
P4328-09 Mid. Chandeliers-Glass Up 709215
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247136575 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785247136575
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709215
Product Name P4328-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details