Capital Lighting, Inc. P4324-09 Mid. Chandeliers-Glass Down 709213

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247136490 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247136490 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4324-09 Mid. Chandeliers-Glass Down - 709213 - Capital Lighting, Inc.
Columbus, OH, USA
P4324-09 Mid. Chandeliers-Glass Down
709213
P4324-09 Mid. Chandeliers-Glass Down 709213
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247136490 Category: Chandeliers Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785247136490
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709213
Product Name P4324-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details