PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Chandelier
UPC: 785247136438
Category: Chandeliers
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 709202 |
| Product Name | P4326-20 Mid. Chandeliers-Glass Up |
| Application | Residential |