Capital Lighting, Inc. P2754-80 Bathroom Fixtures-Three Lights 709198

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Bath Bracket UPC: 785247135257 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Bath Bracket UPC: 785247135257 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2754-80 Bathroom Fixtures-Three Lights - 709198 - Capital Lighting, Inc.
Columbus, OH, USA
P2754-80 Bathroom Fixtures-Three Lights
709198
P2754-80 Bathroom Fixtures-Three Lights 709198
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Black Product Name: Three Light Bath Bracket UPC: 785247135257 Category: Bath & Vanity Glass: Jasmine Mist Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Black
Product Name: Three Light Bath Bracket
UPC: 785247135257
Category: Bath & Vanity
Glass: Jasmine Mist
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709198
Product Name P2754-80 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details