Capital Lighting, Inc. P3190-33 Sconces-Single Glass 709189

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: One Light Bath Bracket UPC: 785247134861 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: One Light Bath Bracket UPC: 785247134861 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3190-33 Sconces-Single Glass - 709189 - Capital Lighting, Inc.
Columbus, OH, USA
P3190-33 Sconces-Single Glass
709189
P3190-33 Sconces-Single Glass 709189
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Product Name: One Light Bath Bracket UPC: 785247134861 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cobblestone
Product Name: One Light Bath Bracket
UPC: 785247134861
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709189
Product Name P3190-33 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details