PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Close To Ceiling
UPC: 785247135042
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 709183 |
| Product Name | P3408-09 Flush Mounts-Bowl Style |
| Application | Residential |