Capital Lighting, Inc. P2769-101 Bathroom Fixtures-Two Lights 709177

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Bath Bracket UPC: 785247133680 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Bath Bracket UPC: 785247133680 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2769-101 Bathroom Fixtures-Two Lights - 709177 - Capital Lighting, Inc.
Columbus, OH, USA
P2769-101 Bathroom Fixtures-Two Lights
709177
P2769-101 Bathroom Fixtures-Two Lights 709177
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Classic Silver Product Name: Two Light Bath Bracket UPC: 785247133680 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Classic Silver
Product Name: Two Light Bath Bracket
UPC: 785247133680
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709177
Product Name P2769-101 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details