Capital Lighting, Inc. P2816-101 Foyer/Hall Lanterns-Open Frame 709175

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.00 Length 50.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Classic Silver Product Name: Ten Light Foyer UPC: 785247133604 Category: Hall & Foyer Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.00 Length 50.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Classic Silver Product Name: Ten Light Foyer UPC: 785247133604 Category: Hall & Foyer Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P2816-101 Foyer/Hall Lanterns-Open Frame - 709175 - Capital Lighting, Inc.
Columbus, OH, USA
P2816-101 Foyer/Hall Lanterns-Open Frame
709175
P2816-101 Foyer/Hall Lanterns-Open Frame 709175
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 50.00 Length 50.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Classic Silver Product Name: Ten Light Foyer UPC: 785247133604 Category: Hall & Foyer Glass: Clear Crystal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 50.00
Length 50.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Classic Silver
Product Name: Ten Light Foyer
UPC: 785247133604
Category: Hall & Foyer
Glass: Clear Crystal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709175
Product Name P2816-101 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details