Capital Lighting, Inc. P2833-80 Semi-Flush Mts.-Bowl Style 709160

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Black Product Name: Three Light Close To Ceiling UPC: 785247134069 Category: Close To Ceiling Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Black Product Name: Three Light Close To Ceiling UPC: 785247134069 Category: Close To Ceiling Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P2833-80 Semi-Flush Mts.-Bowl Style - 709160 - Capital Lighting, Inc.
Columbus, OH, USA
P2833-80 Semi-Flush Mts.-Bowl Style
709160
P2833-80 Semi-Flush Mts.-Bowl Style 709160
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.50 Length 20.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Forged Black Product Name: Three Light Close To Ceiling UPC: 785247134069 Category: Close To Ceiling Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.50
Length 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Forged Black
Product Name: Three Light Close To Ceiling
UPC: 785247134069
Category: Close To Ceiling
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709160
Product Name P2833-80 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details