Capital Lighting, Inc. P3193-20 Bathroom Fixtures-Four Lights 709155

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247134977 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247134977 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3193-20 Bathroom Fixtures-Four Lights - 709155 - Capital Lighting, Inc.
Columbus, OH, USA
P3193-20 Bathroom Fixtures-Four Lights
709155
P3193-20 Bathroom Fixtures-Four Lights 709155
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 785247134977 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Bath
UPC: 785247134977
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709155
Product Name P3193-20 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details