Capital Lighting, Inc. P3192-20 Bathroom Fixtures-Three Lights 709152

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247134939 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247134939 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3192-20 Bathroom Fixtures-Three Lights - 709152 - Capital Lighting, Inc.
Columbus, OH, USA
P3192-20 Bathroom Fixtures-Three Lights
709152
P3192-20 Bathroom Fixtures-Three Lights 709152
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath Bracket UPC: 785247134939 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Bath Bracket
UPC: 785247134939
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709152
Product Name P3192-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details