Capital Lighting, Inc. P2819-101 Flush Mounts-Bowl Style 709149

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Classic Silver Product Name: Two Light Close To Ceiling UPC: 785247133628 Category: Close To Ceiling Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Classic Silver Product Name: Two Light Close To Ceiling UPC: 785247133628 Category: Close To Ceiling Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
P2819-101 Flush Mounts-Bowl Style - 709149 - Capital Lighting, Inc.
Columbus, OH, USA
P2819-101 Flush Mounts-Bowl Style
709149
P2819-101 Flush Mounts-Bowl Style 709149
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Classic Silver Product Name: Two Light Close To Ceiling UPC: 785247133628 Category: Close To Ceiling Glass: Clear Crystal Safety Rating: Ul Cul Safety Listing: Damp Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Classic Silver
Product Name: Two Light Close To Ceiling
UPC: 785247133628
Category: Close To Ceiling
Glass: Clear Crystal
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709149
Product Name P2819-101 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details