Capital Lighting, Inc. P2841-84 Semi-Flush Mts.-Bowl Style 709134

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247134991 Category: Close To Ceiling Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247134991 Category: Close To Ceiling Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P2841-84 Semi-Flush Mts.-Bowl Style - 709134 - Capital Lighting, Inc.
Columbus, OH, USA
P2841-84 Semi-Flush Mts.-Bowl Style
709134
P2841-84 Semi-Flush Mts.-Bowl Style 709134
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Close To Ceiling UPC: 785247134991 Category: Close To Ceiling Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Espresso
Product Name: Two Light Close To Ceiling
UPC: 785247134991
Category: Close To Ceiling
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709134
Product Name P2841-84 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details