Capital Lighting, Inc. P2863-101 Flush Mounts-Bowl Style 709116

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Close To Ceiling UPC: 785247133758 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Close To Ceiling UPC: 785247133758 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2863-101 Flush Mounts-Bowl Style - 709116 - Capital Lighting, Inc.
Columbus, OH, USA
P2863-101 Flush Mounts-Bowl Style
709116
P2863-101 Flush Mounts-Bowl Style 709116
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Classic Silver Product Name: Three Light Close To Ceiling UPC: 785247133758 Category: Close To Ceiling Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Classic Silver
Product Name: Three Light Close To Ceiling
UPC: 785247133758
Category: Close To Ceiling
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709116
Product Name P2863-101 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details