Capital Lighting, Inc. P3017-02 Sconces-Single Glass 709110

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Golden Brandy Product Name: One Light Bath Bracket UPC: 785247135455 Category: Bath & Vanity Glass: Venetian Marble Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Golden Brandy Product Name: One Light Bath Bracket UPC: 785247135455 Category: Bath & Vanity Glass: Venetian Marble Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3017-02 Sconces-Single Glass - 709110 - Capital Lighting, Inc.
Columbus, OH, USA
P3017-02 Sconces-Single Glass
709110
P3017-02 Sconces-Single Glass 709110
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Golden Brandy Product Name: One Light Bath Bracket UPC: 785247135455 Category: Bath & Vanity Glass: Venetian Marble Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Qty: 1
Wattage: 100
Finish: Golden Brandy
Product Name: One Light Bath Bracket
UPC: 785247135455
Category: Bath & Vanity
Glass: Venetian Marble
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709110
Product Name P3017-02 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details