Capital Lighting, Inc. P3161-15 Sconces-Single Glass 709109

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Bath Bracket UPC: 785247137923 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Bath Bracket UPC: 785247137923 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
P3161-15 Sconces-Single Glass - 709109 - Capital Lighting, Inc.
Columbus, OH, USA
P3161-15 Sconces-Single Glass
709109
P3161-15 Sconces-Single Glass 709109
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Bath Bracket UPC: 785247137923 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Bath Bracket
UPC: 785247137923
Category: Bath & Vanity
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709109
Product Name P3161-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details