Capital Lighting, Inc. P3187-09EBWB Bathroom Fixtures-Two Lights 709108

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: GX24Q1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247132911 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: GX24Q1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247132911 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3187-09EBWB Bathroom Fixtures-Two Lights - 709108 - Capital Lighting, Inc.
Columbus, OH, USA
P3187-09EBWB Bathroom Fixtures-Two Lights
709108
P3187-09EBWB Bathroom Fixtures-Two Lights 709108
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 6.5 Bulb Type: GX24Q1 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247132911 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 6.5
Bulb
Type: GX24Q1
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Bath Bracket
UPC: 785247132911
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709108
Product Name P3187-09EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details