Capital Lighting, Inc. P3162-15 Bathroom Fixtures-Two Lights 709107

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bracket UPC: 785247137930 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bracket UPC: 785247137930 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
P3162-15 Bathroom Fixtures-Two Lights - 709107 - Capital Lighting, Inc.
Columbus, OH, USA
P3162-15 Bathroom Fixtures-Two Lights
709107
P3162-15 Bathroom Fixtures-Two Lights 709107
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bracket UPC: 785247137930 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Product Name: Two Light Bath Bracket
UPC: 785247137930
Category: Bath & Vanity
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709107
Product Name P3162-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details