Capital Lighting, Inc. P3163-15 Bathroom Fixtures-Three Lights 709104

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247137947 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247137947 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
P3163-15 Bathroom Fixtures-Three Lights - 709104 - Capital Lighting, Inc.
Columbus, OH, USA
P3163-15 Bathroom Fixtures-Three Lights
709104
P3163-15 Bathroom Fixtures-Three Lights 709104
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247137947 Category: Bath & Vanity Glass: White Etched Safety Rating: Ul Cul Safety Listing: Damp Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Bath Bracket
UPC: 785247137947
Category: Bath & Vanity
Glass: White Etched
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709104
Product Name P3163-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details