Capital Lighting, Inc. P3412-20 Flush Mounts-Bowl Style 709096

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247135110 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247135110 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
P3412-20 Flush Mounts-Bowl Style - 709096 - Capital Lighting, Inc.
Columbus, OH, USA
P3412-20 Flush Mounts-Bowl Style
709096
P3412-20 Flush Mounts-Bowl Style 709096
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247135110 Category: Close To Ceiling Glass: White Safety Rating: Ul Cul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247135110
Category: Close To Ceiling
Glass: White
Safety Rating: Ul Cul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709096
Product Name P3412-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details