Capital Lighting, Inc. P3461-75 Flush Mounts-Bowl Style 709043

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Mahogany Product Name: Two Light Close To Ceiling UPC: 785247132560 Category: Close To Ceiling Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Mahogany Product Name: Two Light Close To Ceiling UPC: 785247132560 Category: Close To Ceiling Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3461-75 Flush Mounts-Bowl Style - 709043 - Capital Lighting, Inc.
Columbus, OH, USA
P3461-75 Flush Mounts-Bowl Style
709043
P3461-75 Flush Mounts-Bowl Style 709043
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Mahogany Product Name: Two Light Close To Ceiling UPC: 785247132560 Category: Close To Ceiling Glass: Sepia Haze Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Mahogany
Product Name: Two Light Close To Ceiling
UPC: 785247132560
Category: Close To Ceiling
Glass: Sepia Haze
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709043
Product Name P3461-75 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details