Capital Lighting, Inc. P3474-09 Pendants-Bowl Style 709042

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247136766 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247136766 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3474-09 Pendants-Bowl Style - 709042 - Capital Lighting, Inc.
Columbus, OH, USA
P3474-09 Pendants-Bowl Style
709042
P3474-09 Pendants-Bowl Style 709042
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247136766 Category: Hall & Foyer Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247136766
Category: Hall & Foyer
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709042
Product Name P3474-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details