Capital Lighting, Inc. P3473-33 Semi-Flush Mts.-Bowl Style 709037

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Product Name: Two Light Close To Ceiling UPC: 785247136759 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Product Name: Two Light Close To Ceiling UPC: 785247136759 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3473-33 Semi-Flush Mts.-Bowl Style - 709037 - Capital Lighting, Inc.
Columbus, OH, USA
P3473-33 Semi-Flush Mts.-Bowl Style
709037
P3473-33 Semi-Flush Mts.-Bowl Style 709037
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cobblestone Product Name: Two Light Close To Ceiling UPC: 785247136759 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cobblestone
Product Name: Two Light Close To Ceiling
UPC: 785247136759
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709037
Product Name P3473-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details