Capital Lighting, Inc. P3498-86STRWB Flush Mounts-Bowl Style 709035

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Burnished Chestnut Product Name: Two Light Close To Ceiling UPC: 785247135905 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Burnished Chestnut Product Name: Two Light Close To Ceiling UPC: 785247135905 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3498-86STRWB Flush Mounts-Bowl Style - 709035 - Capital Lighting, Inc.
Columbus, OH, USA
P3498-86STRWB Flush Mounts-Bowl Style
709035
P3498-86STRWB Flush Mounts-Bowl Style 709035
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Burnished Chestnut Product Name: Two Light Close To Ceiling UPC: 785247135905 Category: Close To Ceiling Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.75
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Burnished Chestnut
Product Name: Two Light Close To Ceiling
UPC: 785247135905
Category: Close To Ceiling
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709035
Product Name P3498-86STRWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details