PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.25
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Burnished Chestnut
Product Name: Two Light Close To Ceiling
UPC: 785247135899
Category: Close To Ceiling
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 709032 |
| Product Name | P3497-86STRWB Flush Mounts-Bowl Style |
| Application | Residential |