Capital Lighting, Inc. P3689-30 Flush Mounts-Bowl Style 709016

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247135158 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247135158 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3689-30 Flush Mounts-Bowl Style - 709016 - Capital Lighting, Inc.
Columbus, OH, USA
P3689-30 Flush Mounts-Bowl Style
709016
P3689-30 Flush Mounts-Bowl Style 709016
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Close To Ceiling UPC: 785247135158 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Close To Ceiling
UPC: 785247135158
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709016
Product Name P3689-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details