Capital Lighting, Inc. P3697-30 Flush Mounts-Bowl Style 709013

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247135165 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247135165 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3697-30 Flush Mounts-Bowl Style - 709013 - Capital Lighting, Inc.
Columbus, OH, USA
P3697-30 Flush Mounts-Bowl Style
709013
P3697-30 Flush Mounts-Bowl Style 709013
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Close To Ceiling UPC: 785247135165 Category: Close To Ceiling Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Close To Ceiling
UPC: 785247135165
Category: Close To Ceiling
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709013
Product Name P3697-30 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details