Capital Lighting, Inc. 60-243 Pendants-Bowl Style 708989

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 045923602436 Category: Pendants Glass: Frosted Swirl Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 045923602436 Category: Pendants Glass: Frosted Swirl Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-243 Pendants-Bowl Style - 708989 - Capital Lighting, Inc.
Columbus, OH, USA
60-243 Pendants-Bowl Style
708989
60-243 Pendants-Bowl Style 708989
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 045923602436 Category: Pendants Glass: Frosted Swirl Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Pendant
UPC: 045923602436
Category: Pendants
Glass: Frosted Swirl
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708989
Product Name 60-243 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details