Capital Lighting, Inc. 60-157 Bathroom Fixtures-Four Lights 708959

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured Black Product Name: Four Light Vanity UPC: 045923601576 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured Black Product Name: Four Light Vanity UPC: 045923601576 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-157 Bathroom Fixtures-Four Lights - 708959 - Capital Lighting, Inc.
Columbus, OH, USA
60-157 Bathroom Fixtures-Four Lights
708959
60-157 Bathroom Fixtures-Four Lights 708959
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured Black Product Name: Four Light Vanity UPC: 045923601576 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Textured Black
Product Name: Four Light Vanity
UPC: 045923601576
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708959
Product Name 60-157 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details