Capital Lighting, Inc. 60-156 Bathroom Fixtures-Three Lights 708928

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Vanity UPC: 045923601569 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Vanity UPC: 045923601569 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-156 Bathroom Fixtures-Three Lights - 708928 - Capital Lighting, Inc.
Columbus, OH, USA
60-156 Bathroom Fixtures-Three Lights
708928
60-156 Bathroom Fixtures-Three Lights 708928
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured Black Product Name: Three Light Vanity UPC: 045923601569 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Textured Black
Product Name: Three Light Vanity
UPC: 045923601569
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708928
Product Name 60-156 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details