Capital Lighting, Inc. 60-041 Flush Mounts-Bowl Style 708914

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923600418 Category: Flush Mounts Glass: Tuscan Suede Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923600418 Category: Flush Mounts Glass: Tuscan Suede Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-041 Flush Mounts-Bowl Style - 708914 - Capital Lighting, Inc.
Columbus, OH, USA
60-041 Flush Mounts-Bowl Style
708914
60-041 Flush Mounts-Bowl Style 708914
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 045923600418 Category: Flush Mounts Glass: Tuscan Suede Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Flush Mount
UPC: 045923600418
Category: Flush Mounts
Glass: Tuscan Suede
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708914
Product Name 60-041 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details