Capital Lighting, Inc. 60-043 Mini Pendants-Rod 708913

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923600432 Category: Mini Pendants Glass: Tuscan Suede Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923600432 Category: Mini Pendants Glass: Tuscan Suede Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-043 Mini Pendants-Rod - 708913 - Capital Lighting, Inc.
Columbus, OH, USA
60-043 Mini Pendants-Rod
708913
60-043 Mini Pendants-Rod 708913
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 045923600432 Category: Mini Pendants Glass: Tuscan Suede Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Mini Pendant
UPC: 045923600432
Category: Mini Pendants
Glass: Tuscan Suede
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708913
Product Name 60-043 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details