Capital Lighting, Inc. 60-046 Bathroom Fixtures-Two Lights 708910

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 7 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923600463 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 7 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923600463 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-046 Bathroom Fixtures-Two Lights - 708910 - Capital Lighting, Inc.
Columbus, OH, USA
60-046 Bathroom Fixtures-Two Lights
708910
60-046 Bathroom Fixtures-Two Lights 708910
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 7 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Vanity UPC: 045923600463 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 9.00
Extension: 7
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Vanity
UPC: 045923600463
Category: Vanity
Glass: Tuscan Suede
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708910
Product Name 60-046 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details