Capital Lighting, Inc. 60-662 Mini Pendants-Cable 708796

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606625 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606625 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-662 Mini Pendants-Cable - 708796 - Capital Lighting, Inc.
Columbus, OH, USA
60-662 Mini Pendants-Cable
708796
60-662 Mini Pendants-Cable 708796
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606625 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.50
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923606625
Category: Pendants
Glass: Butterscotch
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708796
Product Name 60-662 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details