Capital Lighting, Inc. 60-352 Sconces-Single Glass 708784

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Vanity UPC: 045923603525 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Vanity UPC: 045923603525 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-352 Sconces-Single Glass - 708784 - Capital Lighting, Inc.
Columbus, OH, USA
60-352 Sconces-Single Glass
708784
60-352 Sconces-Single Glass 708784
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Product Name: One Light Vanity UPC: 045923603525 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured White
Product Name: One Light Vanity
UPC: 045923603525
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708784
Product Name 60-352 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details