Capital Lighting, Inc. 60-440 Flush Mounts-Bowl Style 708707

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T2 Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604409 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T2 Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604409 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-440 Flush Mounts-Bowl Style - 708707 - Capital Lighting, Inc.
Columbus, OH, USA
60-440 Flush Mounts-Bowl Style
708707
60-440 Flush Mounts-Bowl Style 708707
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T2 Qty: 2 Wattage: 18 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604409 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.25
Bulb
Type: T2
Qty: 2
Wattage: 18
Finish: Polished Brass
Product Name: Two Light Flush Mount
UPC: 045923604409
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708707
Product Name 60-440 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details