Capital Lighting, Inc. 60-442 Flush Mounts-Bowl Style 708706

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: T2 Qty: 3 Wattage: 18 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923604423 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: T2 Qty: 3 Wattage: 18 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923604423 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-442 Flush Mounts-Bowl Style - 708706 - Capital Lighting, Inc.
Columbus, OH, USA
60-442 Flush Mounts-Bowl Style
708706
60-442 Flush Mounts-Bowl Style 708706
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: T2 Qty: 3 Wattage: 18 Finish: Polished Brass Product Name: Three Light Flush Mount UPC: 045923604423 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: T2
Qty: 3
Wattage: 18
Finish: Polished Brass
Product Name: Three Light Flush Mount
UPC: 045923604423
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708706
Product Name 60-442 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details