Capital Lighting, Inc. 60-443 Flush Mounts-Bowl Style 708703

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604430 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604430 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-443 Flush Mounts-Bowl Style - 708703 - Capital Lighting, Inc.
Columbus, OH, USA
60-443 Flush Mounts-Bowl Style
708703
60-443 Flush Mounts-Bowl Style 708703
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.25 Bulb Type: T2 GU24 Qty: 2 Wattage: 18 Finish: White Product Name: Two Light Flush Mount UPC: 045923604430 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.25
Bulb
Type: T2 GU24
Qty: 2
Wattage: 18
Finish: White
Product Name: Two Light Flush Mount
UPC: 045923604430
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708703
Product Name 60-443 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details