Capital Lighting, Inc. 60-452 Mini Pendants-Rod 708663

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923604522 Category: Mini Pendants Glass: Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923604522 Category: Mini Pendants Glass: Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-452 Mini Pendants-Rod - 708663 - Capital Lighting, Inc.
Columbus, OH, USA
60-452 Mini Pendants-Rod
708663
60-452 Mini Pendants-Rod 708663
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923604522 Category: Mini Pendants Glass: Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 42.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923604522
Category: Mini Pendants
Glass: Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708663
Product Name 60-452 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details