Capital Lighting, Inc. 60-056 Flush Mounts-Bowl Style 708660

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923600562 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923600562 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-056 Flush Mounts-Bowl Style - 708660 - Capital Lighting, Inc.
Columbus, OH, USA
60-056 Flush Mounts-Bowl Style
708660
60-056 Flush Mounts-Bowl Style 708660
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Flush Mount UPC: 045923600562 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Bronze
Product Name: Two Light Flush Mount
UPC: 045923600562
Category: Flush Mounts
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708660
Product Name 60-056 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details