Capital Lighting, Inc. 60-459 Bathroom Fixtures-Three Lights 708642

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dorado Bronze Product Name: Three Light Vanity UPC: 045923604591 Category: Vanity Glass: Sepia Colored Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dorado Bronze Product Name: Three Light Vanity UPC: 045923604591 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-459 Bathroom Fixtures-Three Lights - 708642 - Capital Lighting, Inc.
Columbus, OH, USA
60-459 Bathroom Fixtures-Three Lights
708642
60-459 Bathroom Fixtures-Three Lights 708642
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dorado Bronze Product Name: Three Light Vanity UPC: 045923604591 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dorado Bronze
Product Name: Three Light Vanity
UPC: 045923604591
Category: Vanity
Glass: Sepia Colored
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708642
Product Name 60-459 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details