Capital Lighting, Inc. 60-458 Bathroom Fixtures-Two Lights 708640

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dorado Bronze Product Name: Two Light Vanity UPC: 045923604584 Category: Vanity Glass: Sepia Colored Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dorado Bronze Product Name: Two Light Vanity UPC: 045923604584 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-458 Bathroom Fixtures-Two Lights - 708640 - Capital Lighting, Inc.
Columbus, OH, USA
60-458 Bathroom Fixtures-Two Lights
708640
60-458 Bathroom Fixtures-Two Lights 708640
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dorado Bronze Product Name: Two Light Vanity UPC: 045923604584 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dorado Bronze
Product Name: Two Light Vanity
UPC: 045923604584
Category: Vanity
Glass: Sepia Colored
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708640
Product Name 60-458 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details