Capital Lighting, Inc. 60-327 Bathroom Fixtures-Five+Lights 708496

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Vanity UPC: 045923603273 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Vanity UPC: 045923603273 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-327 Bathroom Fixtures-Five+Lights - 708496 - Capital Lighting, Inc.
Columbus, OH, USA
60-327 Bathroom Fixtures-Five+Lights
708496
60-327 Bathroom Fixtures-Five+Lights 708496
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Product Name: Five Light Vanity UPC: 045923603273 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old Bronze
Product Name: Five Light Vanity
UPC: 045923603273
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708496
Product Name 60-327 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details