Capital Lighting, Inc. 60-334 Bathroom Fixtures-Four Lights 708495

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Product Name: Four Light Vanity UPC: 045923603341 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Product Name: Four Light Vanity UPC: 045923603341 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-334 Bathroom Fixtures-Four Lights - 708495 - Capital Lighting, Inc.
Columbus, OH, USA
60-334 Bathroom Fixtures-Four Lights
708495
60-334 Bathroom Fixtures-Four Lights 708495
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Product Name: Four Light Vanity UPC: 045923603341 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Textured White
Product Name: Four Light Vanity
UPC: 045923603341
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708495
Product Name 60-334 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details