Capital Lighting, Inc. 60-333 Bathroom Fixtures-Three Lights 708492

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured White Product Name: Three Light Vanity UPC: 045923603334 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured White Product Name: Three Light Vanity UPC: 045923603334 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-333 Bathroom Fixtures-Three Lights - 708492 - Capital Lighting, Inc.
Columbus, OH, USA
60-333 Bathroom Fixtures-Three Lights
708492
60-333 Bathroom Fixtures-Three Lights 708492
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Textured White Product Name: Three Light Vanity UPC: 045923603334 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Textured White
Product Name: Three Light Vanity
UPC: 045923603334
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708492
Product Name 60-333 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details