Capital Lighting, Inc. 60-328 Bathroom Fixtures-Two Lights 708479

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two Light Vanity UPC: 045923603280 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two Light Vanity UPC: 045923603280 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-328 Bathroom Fixtures-Two Lights - 708479 - Capital Lighting, Inc.
Columbus, OH, USA
60-328 Bathroom Fixtures-Two Lights
708479
60-328 Bathroom Fixtures-Two Lights 708479
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Brass Product Name: Two Light Vanity UPC: 045923603280 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Brass
Product Name: Two Light Vanity
UPC: 045923603280
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708479
Product Name 60-328 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details