Capital Lighting, Inc. 60-690 Sconces-Single Glass 708478

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606908 Category: Wall Fixture Glass: Butterscotch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606908 Category: Wall Fixture Glass: Butterscotch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-690 Sconces-Single Glass - 708478 - Capital Lighting, Inc.
Columbus, OH, USA
60-690 Sconces-Single Glass
708478
60-690 Sconces-Single Glass 708478
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923606908 Category: Wall Fixture Glass: Butterscotch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.25
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923606908
Category: Wall Fixture
Glass: Butterscotch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708478
Product Name 60-690 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details