Capital Lighting, Inc. 60-983 Exterior -Post/Pier Head 708446

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923609831 Category: Post Lanterns Glass: Fluted Seed Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923609831 Category: Post Lanterns Glass: Fluted Seed Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-983 Exterior -Post/Pier Head - 708446 - Capital Lighting, Inc.
Columbus, OH, USA
60-983 Exterior -Post/Pier Head
708446
60-983 Exterior -Post/Pier Head 708446
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Post Lantern UPC: 045923609831 Category: Post Lanterns Glass: Fluted Seed Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Penny Bronze
Product Name: Three Light Post Lantern
UPC: 045923609831
Category: Post Lanterns
Glass: Fluted Seed
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708446
Product Name 60-983 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details