Capital Lighting, Inc. 60-984 Exterior -Post/Pier Head 708443

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923609848 Category: Post Lanterns Glass: Fluted Seed Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923609848 Category: Post Lanterns Glass: Fluted Seed Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-984 Exterior -Post/Pier Head - 708443 - Capital Lighting, Inc.
Columbus, OH, USA
60-984 Exterior -Post/Pier Head
708443
60-984 Exterior -Post/Pier Head 708443
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923609848 Category: Post Lanterns Glass: Fluted Seed Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Post Lantern
UPC: 045923609848
Category: Post Lanterns
Glass: Fluted Seed
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708443
Product Name 60-984 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details