Capital Lighting, Inc. 60-796 Exterior -Hanging 708441

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923607967 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923607967 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-796 Exterior -Hanging - 708441 - Capital Lighting, Inc.
Columbus, OH, USA
60-796 Exterior -Hanging
708441
60-796 Exterior -Hanging 708441
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Hanging Lantern UPC: 045923607967 Category: Hanging Lanterns Glass: Clear Water Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Penny Bronze
Product Name: Three Light Hanging Lantern
UPC: 045923607967
Category: Hanging Lanterns
Glass: Clear Water
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708441
Product Name 60-796 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details